EN
  • EN
  • DE

LTC1706CS8-19#PBF

Part No LTC1706CS8-19#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 8SOIC / Voltage Programmer 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications VID Voltage Programmer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 0.1μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782187-LTC1706CS8-19#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1706-19
Introduction Date January 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1706CS8-19#PBF CAD Model

Description

Product Overview: LTC1706CS8-19#PBF

The LTC1706CS8-19#PBF is a high-performance, VID voltage-programmable synchronous buck converter controller from Linear Technology. This device is designed to deliver precision output voltage regulation and is specifically tailored for CPU power supply applications. The LTC1706CS8-19#PBF is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • Voltage Identification (VID) Input: This controller incorporates a 5-bit VID input that allows for dynamic adjustment of the output voltage from 0.8375V to 1.8500V, making it highly adaptable for various CPU core voltages.
  • High Efficiency: Optimized for high efficiency, the LTC1706CS8-19#PBF can drive N-channel MOSFETs in a synchronous buck topology, reducing switching losses and improving power conversion efficiency.
  • Fast Transient Response: The device features excellent transient response, ensuring that the output voltage remains stable under rapid load changes, which is crucial for maintaining CPU performance and reliability.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the power supply and the load from damage due to excessive current conditions.
  • Wide Input Voltage Range: The LTC1706CS8-19#PBF operates over a wide input voltage range, accommodating a variety of power sources and ensuring compatibility with different system architectures.

Applications

The LTC1706CS8-19#PBF is ideal for use in high-performance computing systems, servers, and other advanced electronic systems that require precise voltage regulation for their CPU. Its programmability and high efficiency make it an excellent choice for designers looking to optimize power management in their next-generation computing platforms.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1706CS8-19#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. The part number suffix "PBF" indicates that the device is lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements for hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0013 $50.0325
61+ $1.6421 $100.1681
95+ $1.5908 $151.1260
130+ $1.5395 $200.1350
168+ $1.4882 $250.0176
225+ $1.3342 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,618 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess