EN
  • EN
  • DE

LT3506AIFE#PBF

Part No LT3506AIFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A DL 16TSSOP / Conv DC-DC 3.6V to 25V Step Down Dual-Out 0.8V to 23.25V 1.6A/1.6A Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 25V
Output Voltage 0.8V
Output Voltage MAX 22V
Output Current 1.6A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781084-LT3506AIFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3506A
Introduction Date July 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3506AIFE#PBF CAD Model

Description

Product Overview: LT3506AIFE#PBF

The LT3506AIFE#PBF is a highly versatile and efficient multi-channel DC/DC converter integrated circuit designed and manufactured by Linear Technology. This advanced power management component is ideal for a wide range of applications, including industrial systems, automotive electronics, and portable devices, where multiple voltage rails and efficient power conversion are essential.

Key Features

  • Triple Output Channels: The LT3506AIFE#PBF features three independent output channels, each with its own internal switch, enabling the simultaneous generation of multiple voltage levels from a single input source.
  • Wide Input Voltage Range: Designed to accommodate a broad range of input voltages, this converter operates efficiently with input voltages from 3.2V to 25V, making it suitable for various battery chemistries and power sources.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the converter for efficiency or component size based on the specific requirements of their application.
  • Integrated Boost Diodes: To simplify the design and reduce external component count, the LT3506AIFE#PBF includes internal boost diodes for each channel.
  • Robust Protection Features: The device incorporates a range of protection features, including overvoltage protection, thermal shutdown, and current limiting, enhancing system reliability and safety.

Applications

The LT3506AIFE#PBF's multi-channel capability and adjustable parameters make it a highly versatile solution for powering complex systems that require multiple regulated voltages. It is particularly well-suited for:

  • Automotive and Transportation Systems
  • Industrial Control and Automation
  • Portable and Battery-Powered Devices
  • Telecommunications Equipment

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LT3506AIFE#PBF meets the highest standards of performance and reliability. The product comes in a thermally enhanced 16-lead TSSOP package, providing a compact solution with excellent thermal performance.

With its robust design, multiple output channels, and comprehensive protection features, the LT3506AIFE#PBF from Linear Technology stands as a top choice for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4854 $52.2810
35+ $2.8599 $100.0965
55+ $2.7705 $152.3775
75+ $2.6811 $201.0825
97+ $2.5918 $251.4046
130+ $2.3236 $302.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess