EN
  • EN
  • DE

TMC57750PM

Part No TMC57750PM
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC DRIVER 5V 64-LQFP / Timer Control IC 1 Output 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Box
Product Status Obsolete
PLL No
Input Clock, Crystal
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 45°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TMC577
Standard Package 33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341739-TMC57750PM
Ultra Librarian 3D Model Ultra Librarian TMC57750PM CAD Model

Description

The TMC57750PM is a cutting-edge integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This high-performance chip is part of Texas Instruments' extensive portfolio of semiconductor products, known for their reliability and innovation. The TMC57750PM is tailored for advanced industrial applications, offering a blend of power efficiency, precision, and robustness.

Key Features

  • High Precision: The TMC57750PM is engineered to deliver precise measurements and control, making it ideal for applications that require accuracy.
  • Power Efficiency: With its focus on energy conservation, this IC helps reduce the overall power consumption of the systems it is integrated into, which is critical for sustainable designs and operations.
  • Durability: Texas Instruments' products are synonymous with durability, and the TMC57750PM is no exception. It is built to withstand harsh industrial environments and provide consistent performance over time.
  • Integration: The compact design of the TMC57750PM allows for seamless integration into a wide range of industrial equipment, without compromising on space or functionality.

Applications

The versatility of the TMC57750PM makes it suitable for a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Robotics and Automation Control Systems
  • Industrial Drives and Controls
  • Medical Devices and Diagnostic Equipment
  • Telecommunications Infrastructure

Technical Specifications

The TMC57750PM is designed to meet the rigorous demands of modern industrial applications. It operates over a wide temperature range and is packaged in a form factor that is conducive to high-density PCB layouts. For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments.

In conclusion, the Texas Instruments TMC57750PM represents a blend of modern technology and engineering excellence. It is an ideal choice for system designers looking for a reliable and efficient solution to power their next-generation industrial applications.

You May Also Be Interested in

Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess