EN
  • EN
  • DE

PCKV857ADGG,512

Part No PCKV857ADGG,512
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Description IC CLK BUF DDR 250MHZ 1CIRC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose Memory, DDR, SDRAM
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 250MHz
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 106315-PCKV857ADGG,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCKV857ADGG,512 CAD Model

Description

The PCKV857ADGG,512 is a high-performance clock buffer from NXP Semiconductors, designed to meet the rigorous demands of modern electronic systems. This precision device is part of NXP's extensive range of clock generation and distribution products, which are renowned for their reliability and innovation.

Key Features

  • Multiple Outputs: The device features multiple buffered outputs, ensuring that it can drive several devices simultaneously while maintaining signal integrity.
  • Low Skew: It boasts low output-to-output skew, which is critical for maintaining the timing accuracy across different signal paths in a system.
  • High-Speed Operation: The PCKV857ADGG,512 is capable of operating at high frequencies, making it suitable for high-speed digital systems that require precise timing.
  • Voltage Flexibility: It operates over a wide range of supply voltages, offering flexibility in various application scenarios and simplifying power supply design.

Applications

The PCKV857ADGG,512 is ideal for use in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure
  • Servers and data centers
  • High-performance computing
  • Industrial systems requiring precise timing control

Technical Specifications

The technical specifications of the PCKV857ADGG,512 make it a versatile choice for designers looking to implement a robust clock distribution network:

  • Package: TSSOP
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by manufacturer
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Quality and Support

NXP is committed to delivering high-quality products. The PCKV857ADGG,512 is backed by NXP's comprehensive technical support and documentation, ensuring that designers can integrate the device into their systems with confidence.

Ordering Information

To order or inquire about the PCKV857ADGG,512, please contact NXP's sales and distribution network. The product is available in various quantities to suit production scale needs, from prototype development to mass production.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess