EN
  • EN
  • DE

LTC1444IDHD#PBF

Part No LTC1444IDHD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP QD LP 1.221VREF 16-DFN / Comparator with Voltage Reference CMOS, Open-Drain, TTL 16-DFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 11V, ±1V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12µs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC1444
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1444IDHD#PBF,LTC1444IDHDPBF
Standard Package 73
Win Source Part Number 1183013-LTC1444IDHD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1444IDHD#PBF CAD Model

Description

Product Overview: LTC1444IDHD#PBF

The LTC1444IDHD#PBF is a high-performance, quad precision operational amplifier (Op Amp) designed and manufactured by Analog Devices Inc., a leader in precision instrumentation. This component is part of a series that offers a combination of speed, low power consumption, and excellent DC characteristics, making it suitable for a wide range of applications including test equipment, sensors, and portable devices.

Key Features

  • High Precision: The LTC1444IDHD#PBF boasts a high level of accuracy, which is essential for applications requiring precise signal amplification and conditioning.
  • Low Power Consumption: With an emphasis on energy efficiency, this Op Amp is designed to operate with minimal power draw, extending the life of battery-powered devices.
  • Quad Operational Amplifiers: This product integrates four independent Op Amps in a single package, offering compact solutions and simplified design for multiple signal processing tasks.
  • Wide Supply Range: The LTC1444IDHD#PBF can operate with a wide supply voltage range, accommodating various application requirements and ensuring versatility in system design.
  • Stability: It is designed to be stable with capacitive loads, ensuring reliable performance in a variety of conditions and configurations.

Applications

The versatility of the LTC1444IDHD#PBF makes it an excellent choice for a variety of applications, including:

  • High-precision instrumentation
  • Data acquisition systems
  • Active filters and buffers
  • Battery-powered devices
  • Medical devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1444IDHD#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial environments. Additionally, it is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Technical Specifications

Before integrating the LTC1444IDHD#PBF into your design, please consult the detailed technical specifications and datasheets provided by Analog Devices Inc. to ensure compatibility and optimal performance in your specific application.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6913 $50.0739
8+ $13.6954 $109.5632
12+ $13.2675 $159.2100
16+ $12.8395 $205.4320
21+ $12.4115 $260.6415
27+ $11.1276 $300.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess