EN
  • EN
  • DE

AT90SCR100H-Z1T

Part No AT90SCR100H-Z1T
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90SCR
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 48MHz
Connectivity I²C, SmartCard, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LED, POR, PWM, WDT
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT90SCR100
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566231-AT90SCR100H-Z1T
Ultra Librarian 3D Model Ultra Librarian AT90SCR100H-Z1T CAD Model

Description

Microchip Technology AT90SCR100H-Z1T

The AT90SCR100H-Z1T from Microchip Technology is a cutting-edge secure microcontroller designed for a wide range of smart card applications. This powerful chip is built to provide high security and reliability for applications such as banking, identification, and access control systems.

Key Features:

  • Enhanced Security: The AT90SCR100H-Z1T is equipped with advanced security features to protect sensitive data. It includes hardware-based cryptographic accelerators for AES, DES, and 3DES, ensuring fast and secure data encryption and decryption.
  • High Performance: With its high-speed RISC processor architecture, this microcontroller delivers exceptional performance, making it suitable for demanding applications that require quick data processing and secure transactions.
  • Flexible Memory Options: It offers a range of memory options, including EEPROM, program memory, and RAM, to accommodate various application requirements and data storage needs.
  • Multiple Communication Interfaces: The device supports multiple communication protocols, including ISO/IEC 7816, SWP (Single Wire Protocol), and USB, providing versatility in connectivity and integration with different systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AT90SCR100H-Z1T operates with low power consumption, making it ideal for portable and battery-operated smart card applications.
  • Robust Package: The microcontroller is available in a VQFN (Very Thin Quad Flat No-leads) package, which offers a compact footprint and is suitable for space-constrained applications.

Applications:

The AT90SCR100H-Z1T is tailored for a variety of applications, particularly where security is paramount. It is commonly used in:

  • Banking cards and secure payment systems
  • Identification cards and e-passports
  • Access control systems and security badges
  • Public transportation cards

Microchip Technology's commitment to quality and security is evident in the AT90SCR100H-Z1T, making it a trusted choice for developers and manufacturers of smart card solutions. With its robust feature set and versatile capabilities, this secure microcontroller stands out as a top-tier component for any application requiring a high level of protection and performance.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2111 $65.6888
18+ $6.7373 $121.2714
27+ $6.5269 $176.2263
37+ $6.3164 $233.7068
48+ $6.1058 $293.0784
64+ $5.4742 $350.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,741 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess