EN
  • EN
  • DE

DSC557-0343FI1

Part No DSC557-0343FI1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description MEMS OSC XO 100.0000MHZ HCSL LVD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL, LVDS
Number of Circuits 1
Ratio - Input 0:2
Differential - Input No/Yes
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496300-DSC557-0343FI1
Ultra Librarian 3D Model Ultra Librarian DSC557-0343FI1 CAD Model

Description

N

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess