EN
  • EN
  • DE

DSA557-0344FI0TVAO

Part No DSA557-0344FI0TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series DSA557-03
Package Tape & Reel
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Base Product Number DSA557
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344926-DSA557-0344FI0TVAO
Ultra Librarian 3D Model Ultra Librarian DSA557-0344FI0TVAO CAD Model

Description

Microchip Technology's DSA557-0344FI0TVAO Overview

The DSA557-0344FI0TVAO is a cutting-edge semiconductor product from Microchip Technology, renowned for its high-quality and reliable microcontroller and analog devices. This product is a testament to Microchip's commitment to providing advanced solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High Performance: The DSA557-0344FI0TVAO is designed to deliver top-notch performance, making it suitable for a wide range of applications that require efficient data processing and control.
  • Low Power Consumption: Energy efficiency is at the core of this product, which is engineered to consume minimal power, thereby extending the life of battery-powered devices and reducing overall energy costs.
  • Durability: Built to withstand harsh environments, this component is ideal for use in industrial and automotive applications where reliability is paramount.
  • Integration: The product offers excellent integration features, allowing for seamless incorporation into various system designs without the need for extensive modifications.

Applications

The versatility of the DSA557-0344FI0TVAO makes it an excellent choice for a diverse array of applications, including:

  • Automotive systems
  • Industrial control units
  • Internet of Things (IoT) devices
  • Medical equipment
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering products of the highest quality. The DSA557-0344FI0TVAO is backed by rigorous testing and quality assurance processes to ensure that it meets the strict standards expected by customers. Additionally, Microchip provides exceptional customer support and a wealth of resources, including datasheets, application notes, and development tools, to assist designers in implementing the product effectively in their solutions.

In summary, the DSA557-0344FI0TVAO from Microchip Technology is an exemplary product that combines performance, efficiency, and reliability, making it a smart choice for designers looking to create state-of-the-art electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess