EN
  • EN
  • DE

CDCF2509PWRG4

Part No CDCF2509PWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
PLL Yes
Main Purpose Memory, DRAM DIMM
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 140MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDCF2509
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577934-CDCF2509PWRG4
Ultra Librarian 3D Model Ultra Librarian CDCF2509PWRG4 CAD Model

Description

The Texas Instruments CDCF2509PWRG4 is a high-performance, low-skew, low-jitter clock buffer designed to distribute a single clock input to nine outputs with minimal signal degradation. This precision clock distribution device is ideal for synchronizing the operation of multiple digital systems, such as those found in telecommunications, computing, and high-speed data acquisition environments.

Key Features

  • Low Skew: The CDCF2509PWRG4 offers extremely low output-to-output skew, ensuring that all clock signals arrive at their destinations simultaneously, which is critical for maintaining system timing integrity.
  • Low Jitter: With its low jitter characteristic, the device minimizes phase noise, thereby enhancing the performance of the overall system, especially in applications requiring high-speed data processing.
  • Multiple Outputs: Featuring nine outputs, this clock buffer can drive multiple loads while maintaining signal fidelity, making it suitable for complex systems that require a distributed clock architecture.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various system power supply requirements and ensuring flexible integration into different design specifications.
  • Advanced Packaging: Housed in a TSSOP (Thin Shrink Small Outline Package), the CDCF2509PWRG4 is designed for space-saving on PCBs, and its surface-mount form factor allows for efficient assembly in high-volume production.

Applications

The CDCF2509PWRG4 is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking servers and switches
  • High-speed data acquisition systems
  • Computing and data storage systems
  • Industrial control systems

Technical Specifications

The CDCF2509PWRG4 is designed to meet the stringent requirements of high-speed digital systems. It operates over an industrial temperature range and complies with standard industry protocols for clock distribution. The device's reliability and performance are backed by Texas Instruments' commitment to quality and innovation.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess