EN
  • EN
  • DE

MXLDA3KP15A

Part No MXLDA3KP15A
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description UNI-DIRECTIONAL TVS_16L DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series MDA
Package Tube
Product Status Active
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 123A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SMD, Gull Wing
Base Product Number MXLDA3KP
Standard Package 500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1181991-MXLDA3KP15A
Ultra Librarian 3D Model Ultra Librarian MXLDA3KP15A CAD Model

Description

Product Overview: MXLDA3KP15A - Microchip Technology

The MXLDA3KP15A is a robust transient voltage suppression diode designed by Microchip Technology, renowned for its high-quality semiconductor products and solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features:

  • High Surge Protection: The MXLDA3KP15A offers excellent clamping capability, with a peak pulse power dissipation of 3000W (@ 10/1000μs waveform), ensuring adequate protection against surges.
  • Low Clamping Voltage: This device features a low clamping voltage, which is essential for safeguarding sensitive components from overvoltage without compromising the performance.
  • Fast Response Time: With its quick response to transient events, the MXLDA3KP15A minimizes the risk of damage to the protected component by rapidly clamping the overvoltage.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various challenging environments.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronics.

Applications:

The MXLDA3KP15A is versatile and can be used in a wide range of applications including:

  • Industrial systems
  • Communication systems
  • Automotive electronics
  • Consumer electronics
  • Power supply protection

Product Specifications:

The MXLDA3KP15A is a unidirectional TVS diode with a stand-off voltage of 15V. It is provided in a molded package for robustness and reliability. The package is also designed for optimal heat dissipation, ensuring stable performance under varying conditions.

For engineers and designers looking for reliable transient voltage suppression solutions, the MXLDA3KP15A from Microchip Technology stands out with its combination of high surge capability, low clamping voltage, and fast response time, all packed in an environmentally friendly design.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess