Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 6μA @ 120V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1261832-STPS10120CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS10120CT
Introduction Date July 11, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS10120CT CAD Model

Description

The STPS10120CT from STMicroelectronics is a high-performance, dual center-tap Schottky rectifier designed for high-efficiency power supply applications. This robust rectifier is optimized for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage (VRRM) of 120V, this device is capable of handling typical application requirements.
  • Forward Current: It offers a high average forward current of 10A, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Switching Speed: Its fast switching capabilities ensure minimal losses during the transition from ON to OFF states, which is essential for high-frequency applications.
  • Thermal Resistance: The device boasts a low thermal resistance, which aids in maintaining a lower operating temperature, thereby enhancing reliability and longevity.
  • Package: Encased in a TO-220AB package, the STPS10120CT is designed for easy installation and robustness in various circuit configurations.

Applications

The STPS10120CT is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power factor correction circuits (PFC)
  • Reverse battery protection

Reliability and Performance

The device is manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to reliability and performance. The STPS10120CT is a testament to their dedication to providing components that meet the stringent requirements of modern electronic systems.

With its combination of high efficiency, thermal performance, and fast switching speeds, the STPS10120CT is a top choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
ECAD model for M5060THA1200
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1N 6
Lowest to $20.5502
ECAD model for MD60K12D1
Vishay
Diode Schottky 45V 15A 3-Pin(3+Tab) TO-220AB Tube / DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.4204
ECAD model for VS-MBR1545CTPBF
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1N 1
Need more? Email Us
ECAD model for MD100C12D1
IXYS
DIODE MODULE GP 2000V 270A Y1-CU
Need more? Email Us
ECAD model for MDD255-20N1
SMC Diode Solutions
DIODE ARRAY GP 400V TO247AD
Lowest to $3.4811
ECAD model for SDUR2040WT
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 70
Lowest to $21.3008
ECAD model for MD70K16D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F5 20
Lowest to $31.7473
ECAD model for MF200A12F5
WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
ECAD model for BYV72EW-200,127

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4831 $65.2185
330+ $0.3964 $130.8120
510+ $0.3842 $195.9420
700+ $0.3717 $260.1900
905+ $0.3593 $325.1665
1,205+ $0.3221 $388.1305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,500 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention