EN
  • EN
  • DE

SBAS70-04LT1G

Part No SBAS70-04LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 70V DUAL SOT23 / Dual Series Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 70V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1V at 15mA
Current - Reverse Leakage at Vr 10μA at 70V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800732-SBAS70-04LT1G
Ultra Librarian 3D Model Ultra Librarian SBAS70-04LT1G CAD Model

Description

The SBAS70-04LT1G is a state-of-the-art Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to offer superior switching performance and high surge current capability, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The SBAS70-04LT1G boasts a low forward voltage drop, which enhances its efficiency in applications by reducing power loss during conduction.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it robust for applications that experience transient overcurrent conditions.
  • Fast Switching Speed: With its fast switching capability, the SBAS70-04LT1G minimizes switching losses and is suitable for high-frequency applications.
  • Low Power Loss: The high efficiency of the diode translates to low power loss, contributing to the overall energy-saving features of the end application.
  • Guard Ring for Stress Protection: It includes a guard ring that provides enhanced ruggedness and long-term reliability, particularly important in stressful environmental conditions.

Applications

The SBAS70-04LT1G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse battery protection
  • Automotive applications
  • High-frequency inverters

Package and Quality

The SBAS70-04LT1G is offered in a compact SOD-123 package, which is ideal for space-constrained applications. The product adheres to ON Semiconductor's rigorous quality standards, ensuring high reliability and performance consistency.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The SBAS70-04LT1G is compliant with RoHS and Halogen-Free standards, reflecting the company's dedication to producing environmentally sustainable components.

In summary, the SBAS70-04LT1G Schottky barrier diode from ON Semiconductor is a high-performance, reliable, and energy-efficient component suitable for a broad array of applications where efficiency and durability are paramount.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0951 $50.4030
1,125+ $0.0891 $100.2375
1,745+ $0.0861 $150.2445
2,500+ $0.0800 $200.0000
3,250+ $0.0770 $250.2500
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,560 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess