EN
  • EN
  • DE

IXGH20N60

Part No IXGH20N60
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 40A 150W TO247AD / IGBT 600 V 40 A 150 W Through Hole TO-247AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>IGBTs>Single IGBTs
Mfr IXYS
Series -
Package Tube
Product Status Obsolete
IGBT Type -
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 150 W
Switching Energy 1.5mJ (off)
Input Type Standard
Gate Charge 100 nC
Td (on/off) @ 25°C 100ns/600ns
Test Condition 480V, 20A, 82Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AD
Base Product Number IXGH20
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30 pcs
Win Source Part Number 1382387-IXGH20N60
Ultra Librarian 3D Model Ultra Librarian IXGH20N60 CAD Model

Description

The IXGH20N60 is a high-power IGBT transistor designed for use in various applications.

  • Power Rating: 150W
  • Description: making it suitable for high-power circuits and devices.
  • Voltage Breakdown: 600V
  • Maximum Collector Current: 40A
  • Description: allowing for efficient and reliable performance.
  • Vce(on): 2.5V @ 15V and 20A
  • Description: it offers low power dissipation and high efficiency.
  • Mounting Type: Through-Hole
  • Package: TO-247-3
  • Description: ensuring easy installation and secure connections.
  • Manufacturer: IXYS
  • Description: a leading manufacturer of semiconductor products, this IGBT transistor is of high quality and reliability.
  • Description: It is an ideal choice for applications requiring high power handling and efficient switching.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess