EN
  • EN
  • DE

STM32GC102CB

Part No STM32GC102CB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194455-STM32GC102CB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32GC102CB CAD Model

Description

STM32GC102CB Microcontroller by STMicroelectronics

The STM32GC102CB microcontroller is a high-performance, 32-bit ARM Cortex-M0+ core-based MCU designed by STMicroelectronics, a leader in the semiconductor industry. This advanced microcontroller is part of the STM32G0 series, which is renowned for its energy efficiency, robust performance, and integration of cutting-edge features tailored for a wide range of applications.

With a clock speed of up to 64 MHz, the STM32GC102CB provides the computational power required for complex tasks while maintaining a balance between performance and power consumption. This makes it an ideal choice for battery-operated devices, industrial applications, and smart consumer electronics where efficiency is paramount.

The microcontroller comes equipped with 32 Kbytes of Flash memory and 8 Kbytes of SRAM, offering ample space for application code and data storage. Additionally, it supports a wide range of I/O options, including multiple SPI, I2C, USART interfaces, and up to 26 GPIOs, which provide the versatility needed to interface with various peripherals and sensors.

One of the standout features of the STM32GC102CB is its rich set of embedded peripherals. These include an advanced 12-bit ADC with up to 19 channels, ensuring precise analog signal measurement. A real-time clock with calendar functionalities is also integrated, allowing time-sensitive applications to maintain accurate time tracking.

The MCU's robust security features are designed to safeguard your applications against unauthorized access and tampering. With hardware-based AES encryption and a true random number generator (TRNG), the STM32GC102CB ensures secure data exchange and storage, which is critical for IoT devices and secure communications.

For developers, the STM32GC102CB is supported by STMicroelectronics' comprehensive development ecosystem, including the STM32Cube software suite, which provides a full set of software tools and libraries for easy configuration and development. The support of the ARM mbed platform and a variety of development boards also accelerates the prototyping and testing processes, reducing time to market.

In summary, the STM32GC102CB from STMicroelectronics is a feature-rich microcontroller that offers an optimal blend of performance, power efficiency, and security. Its extensive peripheral set and development support make it a compelling choice for designers seeking a reliable and flexible MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess