EN
  • EN
  • DE

MAX8519EEE

Part No MAX8519EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description MAX8519  LDO REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX8519
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 754669-MAX8519EEE
Ultra Librarian 3D Model Ultra Librarian MAX8519EEE CAD Model

Description

Maxim Integrated MAX8519EEE Voltage Regulator

The MAX8519EEE from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 120mA. This precision regulator is an ideal choice for applications requiring a stable and reliable power supply with minimal voltage variation. The device is housed in a compact QSOP-16 package, making it suitable for space-constrained applications.

The MAX8519EEE operates over a wide input voltage range from 2.5V to 11V, providing a great deal of flexibility in various system designs. This feature allows the regulator to be used in diverse applications ranging from battery-powered devices to automotive electronics. The output voltage is factory preset to a fixed value, which ensures consistent performance across different units without the need for external components.

One of the key features of the MAX8519EEE is its low dropout voltage, which enhances its efficiency by allowing it to operate closer to the input voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing battery life is crucial. The device also offers excellent transient response and stability with low equivalent series resistance (ESR) ceramic capacitors, which is essential for maintaining a stable voltage during rapid changes in load conditions.

For protection, the MAX8519EEE includes a variety of safety features such as thermal shutdown, short-circuit protection, and reverse battery protection. These features safeguard the regulator and the connected load from potential damage caused by abnormal operating conditions. Additionally, the device has a low quiescent current, which contributes to reduced power consumption when the device is in standby mode.

Overall, the Maxim Integrated MAX8519EEE voltage regulator is a reliable and efficient solution for systems that require a high-quality power supply. Its combination of low dropout performance, wide input voltage range, and robust protection features make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess