EN
  • EN
  • DE

UCC2941D-3

Part No UCC2941D-3
Manufacturer Unitrode
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 0.2A, 200KHZ BICMOS, PDSO8 / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Unitrode
Series *
Package Bulk
Product Status Active
Base Product Number UCC2941
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901752-UCC2941D-3
Ultra Librarian 3D Model Ultra Librarian UCC2941D-3 CAD Model

Description

The 901752-UCC2941D-3 is a linear regulator controller integrated circuit (IC) designed for power management applications.

  • Type: Linear Regulator Controller Integrated Circuit (IC)
  • Application: Power Management
  • Package: Bulk
  • Standard Package: 1 piece
  • REACH Compliance: Yes
  • Moisture Sensitivity Level (MSL): 3 (168 hours @ 85% RH, 85°C)
  • Series: UCC2941
  • Manufacturer: Unitrode

You May Also Be Interested in

Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess