EN
  • EN
  • DE

TPS79328DBVT

Part No TPS79328DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708114-TPS79328DBVT
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Wireless, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS79328DBVT CAD Model

Description

Product Overview: TPS79328DBVT by Texas Instruments

The TPS79328DBVT is a high-precision, low-dropout voltage regulator from Texas Instruments, designed to cater to a wide range of applications requiring efficient power management. This regulator boasts an impressive array of features that make it an ideal choice for portable and space-constrained devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.
  • High Accuracy: With an output voltage accuracy of ±1%, the TPS79328DBVT ensures precise voltage regulation, which is crucial for maintaining the performance and reliability of the end application.
  • Low Dropout: The low dropout voltage (LDO) feature allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, enhancing its efficiency and making it suitable for battery-powered applications.
  • Low Quiescent Current: It exhibits a low quiescent current of typically 17µA, which is beneficial for extending battery life in portable devices.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the application from potential damage due to excessive heat or current.
  • Fast Transient Response: The regulator's fast transient response ensures stable performance during rapid changes in load, which is essential for maintaining power integrity.

Package and Availability

The TPS79328DBVT comes in a compact SOT-23-5 package, which is highly favored for space-constrained designs. Its small footprint allows for integration into a variety of electronic assemblies without significantly impacting the overall size of the system.

Applications

This voltage regulator is versatile and can be used in numerous applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Devices

The TPS79328DBVT by Texas Instruments is a reliable and efficient solution for designers looking to optimize power management in their electronic products. Its combination of precision, low power consumption, and protective features make it a top choice for maintaining the longevity and performance of a wide array of portable applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
-5V 0.5 AMP 3PIN VOLTAGE REGULAT / Linear Regulator Controller IC Output
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $3.1705
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to $10.0658
SANYO Semiconductor (U.S.A) Corporation
SINGLE CHANNEL GENERAL PURPOSE S / Linear Regulator Controller IC Output
Lowest to $3.9744
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.6147
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1772 $50.5020
605+ $0.1660 $100.4300
940+ $0.1604 $150.7760
1,345+ $0.1492 $200.6740
1,745+ $0.1436 $250.5820
2,175+ $0.1380 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,220 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess