EN
  • EN
  • DE
  • IT

FAN1537PCX

Part No FAN1537PCX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description FIXED/ADJUSTABLE POSITIVE LDO / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Fairchild/ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number FAN1537
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 127566-FAN1537PCX
Ultra Librarian 3D Model Ultra Librarian FAN1537PCX CAD Model

Description

FAN1537PCX Power Management IC

The FAN1537PCX offers cutting-edge power management for a wide array of electronic devices. This versatile IC supports efficient power conversion and is tailored for applications that require robust performance and reliability.

  • Applications:
    • Automotive electronics
    • Networking equipment
    • Power supplies
  • Features and Benefits:
    • Integrated over-current protection
    • High efficiency and reliability
    • Compact footprint for easy PCB layout
  • Additional Details:
    • Extensive temperature range compatibility
    • Low noise operation
    • Seamless integration with minimal components

You May Also Be Interested in

ON Semiconductor
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $0.1837
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Need more? Email Us
Micrel
HIGH-PERFORMANCE DUAL 150 MILLAM / Linear Regulator Controller IC Output
Need more? Email Us
NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $18.8257
Sipex Corporation
ADJUSTABLE POSITIVE STANDARD REG / Linear Regulator Controller IC Output
Lowest to $0.1288
ON Semiconductor
5V VOLTAGE REGULATOR WITH RESET / Linear Regulator Controller IC Output
Lowest to $4.8341
Micrel
HIGH-PERFORMANCE DUAL 150 MILLAM / Linear Regulator Controller IC Output
Lowest to $12.9425
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.7006
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess