EN
  • EN
  • DE

MIC5335-SJYMT

Part No MIC5335-SJYMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Micrel
Series *
Package Bulk
Product Status Active
Base Product Number MIC5335
Standard Package 523 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 640486-MIC5335-SJYMT
Ultra Librarian 3D Model Ultra Librarian MIC5335-SJYMT CAD Model

Description

The 640486-MIC5335-SJYMT is a linear regulator controller integrated circuit (IC) designed for power management applications.

  • Category: Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
  • Series: MIC5335
  • Package: Bulk
  • Pieces per package: 523
  • Product Status: Active

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Linear Regulator Controller IC Output
Lowest to $1.6147
Texas Instruments
AUTOMOTIVE, 100MA 10V LOW-IQ LOW
Need more? Email Us
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.2303
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 100MA 30V LOW-DROPOUT
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR POS ADJ 1A SOT89-5
Need more? Email Us
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess