EN
  • EN
  • DE

RF5163TR7

Part No RF5163TR7
Manufacturer RF Micro Devices
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174922-RF5163TR7
Categories Custom Parts
Manufacturer RF Micro Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5163TR7 CAD Model

Description

The RF5163TR7 is a high-power, high-efficiency power amplifier module manufactured by RF Micro Devices (now Qorvo). This module is designed for use in various wireless communication systems and provides significant amplification to radio frequency signals. It operates within specific frequency bands and is commonly used in cellular and wireless infrastructure applications.

Applications:

  • Cellular base stations (BTS)
  • Wireless repeaters
  • Public safety radio systems
  • Microwave radio links
  • RF test equipment
  • Military communication systems

Features:

  • High power output
  • High efficiency operation
  • Wide bandwidth
  • Integrated power control
  • Compact module size
  • 50-ohm input/output impedance
  • Internal matching circuitry

Benefits:

  • Enables long-range wireless communication due to high power output.
  • Reduces power consumption and heat dissipation, improving system efficiency.
  • Supports multiple frequency bands, providing flexibility in different applications.
  • Allows for precise control of the output power level.
  • Simplifies system design and reduces board space requirements.
  • Provides optimal signal transfer and minimizes signal reflections.
  • Eliminates the need for external matching components.

Additional Details:

The RF5163TR7 requires proper heat sinking to manage the heat generated during operation. The module's performance is sensitive to the supply voltage and bias current, which should be carefully regulated. The datasheet provides detailed information on the module's electrical characteristics, thermal specifications, and application circuit examples. The module is typically mounted on a PCB using surface-mount technology (SMT). Care should be taken to avoid electrostatic discharge (ESD) damage during handling and assembly.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
PLX
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Infineon Technologies
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess