EN
  • EN
  • DE

RK73B1JTTDD244J

Part No RK73B1JTTDD244J
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0603
Case Code (Imperial) 0603
Case Code (Metric) 1608
Lead Free Lead Free
Max Operating Temperature 155 °C
Min Operating Temperature -55 °C
Power Rating 100 mW
Resistance 240 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 50 V
Win Source Part Number 1219003-RK73B1JTTDD244J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK73B1JTTDD244J CAD Model

Description

The RK73B1JTTDD244J is a thick film chip resistor manufactured by KOA Speer. It is designed for general purpose applications and offers excellent stability and reliability in a compact size. This resistor is part of the RK73B series, known for its enhanced power rating compared to standard chip resistors of similar size.

Applications:

  • General purpose circuits
  • Power supplies
  • Voltage dividers
  • Current sensing
  • Consumer electronics
  • Industrial equipment

Features:

  • Thick film construction
  • Enhanced power rating
  • High stability
  • Compact size
  • RoHS compliant

Benefits:

  • Improved reliability due to enhanced power handling capabilities
  • Smaller footprint allows for denser circuit designs
  • Stable resistance value over a wide range of operating conditions
  • Suitable for lead-free soldering processes
  • Cost-effective solution for general purpose applications

Specifications:

The RK73B1JTTDD244J resistor has a resistance value of 244 ohms with a tolerance of ±5%. It is a size 0603 (1608 metric) chip resistor, meaning its dimensions are approximately 1.6mm x 0.8mm. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The rated power dissipation is 0.1W. The maximum working voltage is 75V. The operating temperature range is -55°C to +155°C.

This resistor is commonly used in applications where a small size, good stability, and moderate power handling are required. The thick film construction provides a robust and reliable component suitable for a variety of environmental conditions. The 0603 package size allows for easy placement and soldering using standard surface mount techniques.

KOA Speer's RK73B series resistors are known for their adherence to strict quality standards, ensuring consistent performance and long-term reliability. The RK73B1JTTDD244J offers a balance of performance, size, and cost, making it a popular choice for a wide range of electronic applications.

You May Also Be Interested in

Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
KOA Speer
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess