EN
  • EN
  • DE

SG6742MRSYB

Part No SG6742MRSYB
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319757-SG6742MRSYB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG6742MRSYB CAD Model

Description

The SG6742MRSYB is a highly integrated power switch IC manufactured by Fairchild/ON Semiconductor. This device is designed for offline power supplies and DC-DC converters, offering a compact and efficient solution for various applications. It integrates a power MOSFET and a controller in a single package, reducing the external component count and simplifying the design process. This contributes to smaller, more reliable power supply solutions.

Applications:

  • Adapters for mobile devices and laptops.
  • Open-frame power supplies for consumer electronics.
  • Standby power supplies for TVs and set-top boxes.
  • Battery chargers.
  • Auxiliary power supplies in industrial equipment.

Features:

  • Integrated Power MOSFET: Reduces external components and simplifies design.
  • Quasi-Resonant Operation: Improves efficiency and reduces EMI.
  • Low Startup Current: Minimizes power consumption during startup.
  • Over Voltage Protection (OVP): Protects the power supply from excessive voltage.
  • Over Current Protection (OCP): Protects the power supply from excessive current.
  • Over Temperature Protection (OTP): Protects the power supply from overheating.
  • Under Voltage Lockout (UVLO): Prevents the power supply from operating under low voltage conditions.
  • Frequency Hopping: Reduces EMI emissions.
  • Brownout Protection: Ensures stable operation during voltage dips.

Benefits:

  • High Efficiency: Quasi-resonant operation and integrated MOSFET contribute to high efficiency.
  • Compact Design: Integrated design reduces component count and allows for smaller power supply solutions.
  • Improved Reliability: Protection features ensure reliable operation under various conditions.
  • Simplified Design: Integrated controller simplifies the design process.
  • Reduced EMI: Frequency hopping reduces EMI emissions.

The SG6742MRSYB offers a comprehensive set of features to ensure efficient, reliable, and safe operation in a wide range of power supply applications. The integrated MOSFET, combined with the quasi-resonant controller, minimizes switching losses and maximizes efficiency. The various protection features safeguard the power supply and the connected load from potential damage due to overvoltage, overcurrent, or overtemperature conditions. The device also includes brownout protection, which is important for maintaining stable operation in environments with fluctuating line voltages. Its low startup current also helps to minimize power consumption and improve overall energy efficiency. The frequency hopping feature also helps designers meet stringent EMI requirements.

You May Also Be Interested in

Sunlord
Lowest to $0.0658
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $11.2613
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6438 $58.1636
54+ $2.1691 $117.1314
83+ $2.1021 $174.4743
114+ $2.0340 $231.8760
147+ $1.9658 $288.9726
197+ $1.7625 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess