EN
  • EN
  • DE

L78LR05C-MA-E

Part No L78LR05C-MA-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 5V VOLTAGE REGULATOR WITH RESET / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number L78LR05
Standard Package 761 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876595-L78LR05C-MA-E
Ultra Librarian 3D Model Ultra Librarian L78LR05C-MA-E CAD Model

Description

ON Semiconductor L78LR05C-MA-E Voltage Regulator

The ON Semiconductor L78LR05C-MA-E is a versatile and robust linear voltage regulator designed to offer a stable 5V output voltage with an impressive output current capability. This component is an ideal choice for a wide range of applications that require a reliable power management solution.

The L78LR05C-MA-E is part of ON Semiconductor's L78 series, which is well-known for its high-quality voltage regulators. This particular model comes in a compact TO-220 package, ensuring easy integration into various circuit designs. It can handle input voltages from up to 35V, making it suitable for applications with higher input voltages that need a regulated 5V supply.

One of the key features of this voltage regulator is its thermal overload protection, which safeguards the device and the system it powers from potential damage caused by excessive heat. Additionally, the L78LR05C-MA-E includes short circuit protection, further enhancing the safety and reliability of your electronic designs.

The device is also equipped with an output transistor safe area protection, ensuring stable operation even under varying load conditions. This is particularly important in applications where the load can change dynamically, such as in embedded systems, consumer electronics, and industrial equipment.

The L78LR05C-MA-E is not just about protection features; it also boasts low quiescent current, which makes it an energy-efficient choice for battery-powered devices. Its low dropout voltage ensures that the regulator remains operational even when the input voltage is close to the output voltage, thus maximizing the usable range of the input supply.

In summary, the ON Semiconductor L78LR05C-MA-E voltage regulator is a highly reliable component that combines efficiency with robust protection features. Its ease of use and wide input voltage range make it an excellent choice for a broad array of power management applications. Whether you're designing consumer electronics, industrial machinery, or automotive systems, the L78LR05C-MA-E is engineered to deliver consistent performance and help extend the life of your products.

You May Also Be Interested in

Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Semtech Corporation
Lowest to $0.8732
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3162 $60.4268
33+ $3.5424 $116.8992
51+ $3.4315 $175.0065
70+ $3.3206 $232.4420
90+ $3.2097 $288.8730
121+ $2.8783 $348.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess