EN
  • EN
  • DE

UC2833DWTR

Part No UC2833DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Regulator Controller IC Positive Fixed 1 Output 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name UC2833
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UC2833DWTRG4, UC2833DWTRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901677-UC2833DWTR
Ultra Librarian 3D Model Ultra Librarian UC2833DWTR CAD Model

Description

Introducing the UC2833DWTR from Texas Instruments

The UC2833DWTR is a cutting-edge, high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This IC is part of TI's extensive product portfolio and is engineered to deliver efficient power management solutions for a wide range of applications.

Key Features of the UC2833DWTR

  • Advanced Control Methodology: The UC2833DWTR employs state-of-the-art control techniques to ensure stable and reliable operation under varying load conditions. This makes it an excellent choice for systems that require precise power regulation.
  • High Efficiency: Designed with energy efficiency in mind, the UC2833DWTR helps reduce power losses, thereby minimizing heat generation and improving the overall efficiency of the application.
  • Robust Thermal Performance: The IC is encapsulated in a thermally efficient package that aids in heat dissipation, ensuring that the device operates within its specified temperature range even under high power conditions.
  • Flexibility: The UC2833DWTR is designed to be versatile, catering to a broad spectrum of voltage and current specifications. This flexibility makes it suitable for a variety of power supply designs.
  • Protection Features: It comes with built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the system from potential damage due to abnormal operating conditions.

Applications

The UC2833DWTR is ideal for use in a multitude of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • LED lighting
  • Telecommunication equipment
  • Automotive electronics

With its robust design and comprehensive feature set, the UC2833DWTR from Texas Instruments stands out as a top-tier power management solution for designers and engineers looking to enhance the performance and reliability of their electronic systems. Its compact form factor, combined with the reputation of Texas Instruments for quality and support, makes the UC2833DWTR a smart choice for your next project.

You May Also Be Interested in

Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Lowest to $6.5523
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess