EN
  • EN
  • DE

REG1117-1

Part No REG1117-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description FIXED POSITIVE LDO REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number REG1117
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029021-REG1117-1
Ultra Librarian 3D Model Ultra Librarian REG1117-1 CAD Model

Description

The REG1117-1 is a versatile and robust voltage regulator designed by Texas Instruments, a global leader in semiconductor technology. This linear regulator offers a stable and reliable power supply solution for a wide range of applications. Its design is tailored to provide a fixed output voltage with high accuracy, ensuring consistent performance for electronic devices.

Key Features

  • Output Voltage: The REG1117-1 provides a fixed output voltage of 1.8V, which is ideal for low-voltage operations in modern electronic circuits.
  • High Accuracy: The output voltage is highly accurate, ensuring that your device operates within its intended voltage parameters, which is crucial for sensitive electronic components.
  • Current Capacity: With the ability to deliver up to 800mA of output current, this regulator can power a variety of components, from microcontrollers to small motors.
  • Low Dropout Voltage: The low dropout voltage feature means that the regulator can maintain its output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: The REG1117-1 also includes short circuit protection, which prevents damage to the regulator and the connected components in case of a fault.
  • Package Options: Available in multiple package options, this regulator can be easily integrated into various PCB designs.

Applications

The REG1117-1 is suitable for a wide array of applications, from consumer electronics to industrial control systems. It is particularly useful in battery-powered devices, portable media players, and any application where a stable 1.8V power source is required.

Quality and Reliability

As with all Texas Instruments products, the REG1117-1 is manufactured to the highest quality standards, ensuring both performance and durability. Its robust design is meant to provide a reliable power solution that engineers and designers can count on for their critical projects.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess