EN
  • EN
  • DE

UPD121W18AT1F-E1-AT

Part No UPD121W18AT1F-E1-AT
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description FIXED POSITIVE STANDARD REG / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Base Product Number UPD121
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 902141-UPD121W18AT1F-E1-AT
Ultra Librarian 3D Model Ultra Librarian UPD121W18AT1F-E1-AT CAD Model

Description

The UPD121W18AT1F-E1-AT is a linear regulator controller designed for power management applications.

  • Series: UPD121
  • Function: Reliable and Efficient Solution for Voltage Regulation
  • Package: Bulk
  • Standard Package: 2,500 pieces
  • ECCN: EAR99
  • Manufacturer: Renesas Electronics America
  • Temperature Range: -20°C to 85°C
  • Voltage Supply Range: 2.2V to 5.5V
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess