EN
  • EN
  • DE

TPS7A0233DBVR

Part No TPS7A0233DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 200-MA, NANOPOWER-IQ (25 NA), LO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306718-TPS7A0233DBVR
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Output Configuration Positive
Output Type Fixed
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.31V @ 200mA
Current - Output 200mA
Ultra Librarian 3D Model Ultra Librarian TPS7A0233DBVR CAD Model

Description

  • Ultra-low IQ: 25 nA (typ), even in dropout 
  • Shutdown IQ: 3 nA (typ) 
  • Excellent transient response (1 mA to 50 mA)  < 10-µs settling time 100-mV undershoot 
  • Packages:  1.0-mm × 1.0-mm X2SON  SOT23-5 0.64-mm × 0.64-mm DSBGA 
  • Input voltage range: 1.5 V to 6.0 V 
  • Output voltage range: 0.8 V to 5.0 V (fixed) 
  • Output accuracy: 1.5% over temperature 
  • Smart enable pulldown 
  • Very low dropout:  270 mV (max) at 200 mA (VOUT = 3.3 V)
  • Stable with a 1-µF or larger capacitor

You May Also Be Interested in

Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Semtech Corporation
Lowest to $0.8732
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6657 $53.2560
185+ $0.5462 $101.0470
285+ $0.5291 $150.7935
395+ $0.5121 $202.2795
510+ $0.4950 $252.4500
680+ $0.4438 $301.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess