EN
  • EN
  • DE

MAX8878EZK30

Part No MAX8878EZK30
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description LOW-NOISE, LOW-DROPOUT, 150MILLI / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX8878
Standard Package 1,268 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925711-MAX8878EZK30
Ultra Librarian 3D Model Ultra Librarian MAX8878EZK30 CAD Model

Description

Maxim Integrated MAX8878EZK30 Low-Dropout Linear Regulator

The MAX8878EZK30 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 300mA output current. This compact device is optimized for battery-powered applications due to its low quiescent current and high efficiency across a broad range of load conditions. It is ideally suited for portable electronics, such as PDAs, mobile phones, and wireless devices, where extended battery life is paramount.

The MAX8878EZK30 operates with an input voltage range from 2.5V to 6.5V, making it compatible with a variety of power sources. It provides a fixed output voltage of 3.0V, ensuring a stable power supply for sensitive electronic components. The accuracy of the output voltage is maintained within ±1.5%, even under varying conditions of input voltage and output load, which is critical for reliable device performance.

One of the key features of this LDO is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly important for battery-operated devices, allowing them to utilize the maximum available battery voltage without compromising performance.

Additionally, the MAX8878EZK30 incorporates several safety features to protect both the regulator and the device it powers. These include thermal shutdown to prevent overheating, short-circuit protection to guard against output overload, and a current limit to avoid excessive input current. Furthermore, the device offers a low-power shutdown mode, which significantly reduces power consumption when the device is not in use.

The regulator comes in a small, 5-pin SOT23 package, making it easy to incorporate into space-constrained designs. Its small footprint and low profile contribute to the miniaturization of end products, while its lead-free composition aligns with modern environmental standards for electronic components.

In summary, the MAX8878EZK30 from Maxim Integrated is a reliable and efficient solution for maintaining stable voltages in portable devices, combining low power consumption with robust protection features in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Semtech Corporation
Lowest to $0.8732
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess