EN
  • EN
  • DE

UCC2803QDRQ1

Part No UCC2803QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1115745-UCC2803QDRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2803QDRQ1 CAD Model

Description

Product Overview: UCC2803QDRQ1 from Texas Instruments

The UCC2803QDRQ1 is a high-performance, low-power, BiCMOS current-mode pulse width modulation (PWM) controller designed by Texas Instruments specifically for automotive and industrial applications. This robust integrated circuit is engineered to provide reliable and efficient control for a wide range of power supply systems, including DC-DC converters, power inverters, and battery chargers.

Key Features

  • Automotive Qualified: The UCC2803QDRQ1 meets stringent automotive qualification standards, ensuring high reliability and performance under the harsh conditions typically found in automotive environments.
  • Low Startup and Operating Current: With a startup current of just 0.5 µA and operating current of 2.5 mA, this device is optimized for battery-powered applications where power conservation is crucial.
  • Current-Mode Control: The current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • High-Frequency Operation: Capable of operating at frequencies up to 1 MHz, the UCC2803QDRQ1 allows for smaller components, reduced noise, and faster transient response.
  • Trimmed Oscillator Discharge Current: This feature helps ensure frequency accuracy and consistency across units and over temperature variations.
  • Soft Start: The soft-start function limits inrush current during startup, reducing stress on the power supply components and improving system reliability.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The UCC2803QDRQ1 is versatile and can be used in various applications, including:

  • Automotive power systems
  • DC-DC converters for industrial use
  • Offline power supplies
  • Portable electronics
  • Power inverters
  • Battery-operated equipment

With its combination of performance, efficiency, and reliability, the UCC2803QDRQ1 from Texas Instruments is an excellent choice for designers looking to create advanced power management systems in automotive and industrial settings. Its compact form factor and feature-rich design enable the development of sophisticated, space-constrained power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4325 $51.4875
36+ $2.8164 $101.3904
55+ $2.7284 $150.0620
76+ $2.6404 $200.6704
98+ $2.5524 $250.1352
132+ $2.2883 $302.0556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess