EN
  • EN
  • DE

MCP1804T-1802I/OT

Part No MCP1804T-1802I/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 2.7V @ 100mA
Output Current 100mA
Operating Supply Current 105μA to 125μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074903-MCP1804T-1802I/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1804T-1802I/OT CAD Model

Description

Microchip Technology's MCP1804T-1802I/OT: A High-Performance LDO Voltage Regulator

The MCP1804T-1802I/OT is a state-of-the-art Low Dropout (LDO) voltage regulator from the renowned manufacturer Microchip Technology. Designed to deliver a stable and reliable power supply, this component is an ideal choice for advanced electronic applications requiring precise voltage regulation.

This LDO voltage regulator boasts an impressive output voltage of 1.8V, which is particularly suitable for modern low-voltage electronics. With an output tolerance of ±2%, the MCP1804T-1802I/OT ensures a consistent performance even under varying load conditions. The device is capable of delivering a continuous output current of up to 150 mA, making it a versatile solution for a wide range of applications.

One of the key features of the MCP1804T-1802I/OT is its low quiescent current, which makes it an excellent choice for battery-powered devices where power conservation is critical. The quiescent current is as low as 50 µA, reducing power consumption and extending battery life. Furthermore, the LDO's dropout voltage is low, ensuring efficient operation even when the input voltage is close to the output voltage.

The MCP1804T-1802I/OT comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without compromising performance. Additionally, the device features thermal shutdown and short-circuit protection, enhancing system reliability and safety by preventing damage from overheating or overcurrent conditions.

With an extended operating temperature range from -40°C to +125°C, the MCP1804T-1802I/OT is suitable for use in harsh environments, ensuring consistent performance across a broad spectrum of temperatures. This robustness makes it an ideal choice for industrial, automotive, and outdoor applications.

In summary, the MCP1804T-1802I/OT LDO voltage regulator from Microchip Technology is a high-quality component that offers excellent voltage regulation, low power consumption, and robust protection features. Its compact size, coupled with its ability to operate in extreme conditions, makes it a perfect solution for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3577 $54.3080
90+ $1.1141 $100.2690
140+ $1.0792 $151.0880
195+ $1.0444 $203.6580
250+ $1.0096 $252.4000
335+ $0.9052 $303.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess