Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Type Transceiver; 802.15.4 (ZigBee)
Frequency 2.4GHz
For Use With/Related Products EM357
Supplied Contents Board
Win Source Part Number 773774-EM357-STACK
Popularity Medium
Supply and Demand Status Limited
Family Name EM357-STACK
ECCN 5A992.c
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EM357-STACK CAD Model

Description

The Silicon Labs EM357-STACK is a transceiver 802.15.4 (ZigBee) type device.

  • Frequency: 2.4GHz
  • Supplied with: Board
  • Family: RF/IF and RFID
  • ECCN: 5A992.c
  • Country of Origin: United States of America
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Silicon Labs
XG24 +10 DBM DEV KIT / Mighty Gecko EFR32MG24 Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for XG24-DK2601B
Skyworks Solutions Inc.
SKY85738-11 EVALUATION KIT / - SKY85738-11 Front End 5GHz Evaluation Board
Need more? Email Us
ECAD model for SKY85738-11EK1
Skyworks Solutions Inc.
SKY85308-11 EVALUATION KIT / - SKY85308-11 Evaluation Board
Need more? Email Us
ECAD model for SKY85308-11EK1
Silicon Labs
BGM121 BLUE GECKO MODULE RADIO B / Blue Gecko BGM121 Transceiver Evaluation Board
Lowest to $58.9588
ECAD model for SLWRB4302A
Semtech Corporation
KIT EVALUATION SX1232 868MHZ / - SX1232 Transceiver 868MHz Evaluation Board
Need more? Email Us
ECAD model for SX1232-32SKA868
Skyworks Solutions Inc.
DAUGHTER CARD DGTL TUNER KIT / - Si2124 Receiver 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2124-A-DVBT2TC
Hittite
GaAs MMIC SMT DOUBLEBALANCED BALANCED MIXER, 4.5 - 6 GHz
Lowest to $6.2158
ECAD model for HMC218MS8E
California Eastern Labs
NECs NPN SiGe HIGH FREQUENCY TRANSISTOR
Need more? Email Us
ECAD model for NESG2021M05
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
ECAD model for AI-WB2-12F-KIT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention