Products specifications

Win Source Part Number 1170239-SIM900S
Categories Custom Parts
Manufacturer Simcom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM900S CAD Model

Description

The SIM900S is a compact and reliable quad-band GSM/GPRS module manufactured by Simcom. It's a complete surface-mount solution, allowing for easy integration into a wide range of wireless communication applications.

Applications:

  • Remote Monitoring: Used in systems for monitoring environmental conditions, asset tracking, and security surveillance.
  • Automotive Telematics: Integrated into vehicle tracking and diagnostic systems.
  • Smart Metering: Facilitates wireless communication for utility meters.
  • Point of Sale (POS) Terminals: Enables wireless transactions in retail environments.
  • Security Systems: Used for alarm reporting and remote control.

Features:

  • Quad-Band GSM/GPRS: Operates on GSM 850MHz, EGSM 900MHz, DCS 1800MHz and PCS 1900MHz frequencies.
  • GPRS Multi-Slot Class 10/8: Supports data transfer rates up to 85.6 kbps.
  • Embedded TCP/IP Protocol Stack: Simplifies network connectivity and data communication.
  • AT Command Interface: Standard AT commands for easy control and configuration.
  • SIM Card Holder: Integrated SIM card holder for easy SIM card insertion.
  • Small Surface-Mount Package: Compact size for easy integration into embedded systems.

Benefits:

  • Global Connectivity: Operates on GSM networks worldwide.
  • Reliable Data Transfer: GPRS support for reliable data communication.
  • Easy Integration: Compact size and standard interfaces for easy integration.
  • Cost-Effective Solution: Provides a cost-efficient solution for wireless communication.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

The SIM900S module supports a wide range of interfaces, including UART, SPI, and PCM, allowing for flexible integration with various microcontrollers and other peripherals. It also features integrated audio codecs for voice communication. The module's compact size and low power consumption make it an ideal choice for mobile and battery-powered applications.

The SIM900S module is compliant with GSM Phase 2/2+ standards and supports a variety of network protocols, including TCP/IP, UDP, and HTTP. This enables developers to easily implement a wide range of wireless applications, such as remote monitoring, data logging, and control systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €16.6000 €66.3999
9+ €13.6209 €122.5878
14+ €13.1945 €184.7232
19+ €12.7692 €242.6157
24+ €12.3439 €296.2535
32+ €11.0671 €354.1474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,017 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention