Products specifications

RoHS Non-Compliant
Win Source Part Number 1007228-SIM900B
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM900B CAD Model

Description

The SIM900B is an OEM part manufactured by Simcom.

  • Manufacturer: Simcom
  • Part Name: SIM900B
  • Type: OEM part
  • Popularity: Low popularity
  • Supply and Demand Status: Shortage
  • Application: Designed for use in various electronic applications that require high-performance GSM/GPRS data transmission
  • Suitable for: Cellular phones, portable media players, and other wireless devices
  • RoHS Compliance: Non-RoHS compliant

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST1681M
Cypress Semiconductor Corp
Specialty Memory Circuit PBGA56
Lowest to €6.6407
ECAD model for S71VS256RD0ZHE400
Infineon Technologies
Solderdip Charge For 93-1508-R
Need more? Email Us
ECAD model for SOLDERDIP/93-1508-R
ON Semiconductor
Lowest to €0.5921
ECAD model for SHBC856BDW1T1G
Signal Transformer
PWR XFMR LAMINATED 1.1VA TH /
Need more? Email Us
ECAD model for ST-2-56
Carling Technologies
Need more? Email Us
ECAD model for SSG212XX-30050-XNS2
Vishay
MOSFET N-CH 600V 80A TO247AC / N-Channel 600 V 80A (Tc) 520W (Tc) Through Hole TO-247AC
Lowest to €23.4751
ECAD model for SIHG80N60EF-GE3
Shindengen
Need more? Email Us
ECAD model for SF10NC15M-7100
Samtec Inc.
CONN RCPT 4POS 0.05 GOLD SMD / 4 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to €6.0712
ECAD model for SFMC-102-02-S-D

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €33.1988 €66.3975
5+ €27.2405 €136.2027
7+ €26.3888 €184.7219
10+ €25.5384 €255.3841
12+ €24.6867 €296.2404
16+ €22.1329 €354.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention