EN
  • EN
  • DE

SSG212XX-30050-XNS2

Part No SSG212XX-30050-XNS2
Manufacturer Carling Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106007-SSG212XX-30050-XNS2
Categories OEM Parts( S )
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSG212XX-30050-XNS2 CAD Model

Description

The SSG212XX-30050-XNS2 is a single pole, single throw (SPST) rocker switch manufactured by Carling Technologies. The 'SSG' series indicates a specific range of rocker switches known for their durability and reliable performance. This switch is designed for various applications requiring a simple on/off control mechanism.

Applications:

  • Automotive Accessories
  • Marine Equipment
  • Industrial Control Panels
  • Appliances
  • Power Supplies
  • Lighting Fixtures

Features:

  • SPST Configuration: Simple on/off functionality
  • Rocker Actuator: Easy to operate
  • High Current Rating: Capable of handling substantial electrical loads (check datasheet for specific amperage)
  • Durable Construction: Designed for long-term reliability
  • Various Termination Options: Suitable for different wiring methods (check datasheet for available terminations)
  • Multiple Actuator Colors: Offers design flexibility (check datasheet for available colors)
  • Agency Approvals: May carry UL, CSA, or other safety certifications (check datasheet)

Benefits:

  • Simple and reliable on/off control
  • Durable construction ensures long lifespan
  • Versatile design suitable for various applications
  • Easy to install and operate

Additional Details:

The SSG212XX-30050-XNS2 switch likely has a specific actuator color and termination style, which would be detailed in the product datasheet. The current and voltage ratings are crucial for selecting the correct switch for a given application. Carling Technologies' rocker switches are known for their robust design and are often used in demanding environments. Ensure the switch's specifications meet the requirements of the intended application. Check the datasheet for detailed mechanical dimensions and electrical characteristics. The actuator is likely made from a durable plastic material.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess