EN
  • EN
  • DE

SF10NC15M-7100

Part No SF10NC15M-7100
Manufacturer Shindengen
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058200-SF10NC15M-7100
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF10NC15M-7100 CAD Model

Description

The SF10NC15M-7100 is a Schottky barrier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. This diode is designed for high-frequency rectification and fast switching applications. It offers low forward voltage drop and high surge current capability, making it suitable for a variety of power electronic applications.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Solar Inverters: Used in solar inverters to improve efficiency and reduce power loss.
  • Motor Drives: Utilized in motor drives for fast switching and efficient rectification.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive circuits to protect switching transistors.

Features:

  • Schottky Barrier Diode: Offers low forward voltage drop and fast switching speed.
  • High Surge Current Capability: Can withstand high surge currents, providing robust performance.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Compact Package: Available in a compact package for easy integration into various applications.

Benefits:

  • Improved Efficiency: Reduces power loss due to its low forward voltage drop, increasing overall system efficiency.
  • Fast Switching: Enables high-frequency operation, allowing for smaller and lighter designs.
  • Enhanced Reliability: Withstands high surge currents, providing robust and reliable performance.
  • Compact Design: Allows for smaller and more compact designs due to its small package size.
  • Protection of Sensitive Circuits: Protects sensitive circuits from voltage spikes and noise.

Additional Details:

The SF10NC15M-7100 Schottky barrier diode is designed with advanced technology to ensure high performance and reliability. Its specifications include details such as maximum forward current, reverse voltage, forward voltage drop, and operating temperature range. Consult the manufacturer's datasheet for detailed specifications and application notes. Proper heat sinking may be required to ensure optimal performance and prevent thermal damage.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess