EN
  • EN
  • DE

LT1677IN8#PBF

Part No LT1677IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 7.2 MHz
Input Bias Current 2 nA
Input Offset Voltage (Vos) 60 µV
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 44 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Gain Bandwidth Product 7.2 MHz
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 2.75 mA
Output Current per Channel 35 mA
Power Supply Rejection Ratio (PSRR) 108 dB
RoHS Compliant
Slew Rate 2.5 V/µs
Voltage Gain 133.98 dB
Win Source Part Number 1017172-LT1677IN8#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1677IN8#PBF CAD Model

Description

Product Overview: LT1677IN8#PBF

The LT1677IN8#PBF is a high-performance operational amplifier from Analog Devices Inc., designed for optimal stability and quality in a wide range of applications. This precision op-amp is part of Analog Devices' esteemed line of linear technology, offering engineers and designers an exceptional balance between speed and power efficiency.

Key Features

  • Low Noise: With its low noise characteristics, the LT1677IN8#PBF ensures a clean and precise signal amplification, making it ideal for audio and instrumentation applications.
  • High Speed: A swift slew rate and wide bandwidth allow for quick response times and the handling of high-frequency signals, suitable for fast-operating systems and communication technology.
  • Low Distortion: The operational amplifier provides low harmonic distortion, which is crucial for maintaining signal fidelity, particularly in high-end audio and data acquisition systems.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative supply rail to the positive one, maximizing the dynamic range in single-supply operations.
  • Single or Dual Supply Operation: It operates with a single supply voltage ranging from 2.7V to 36V, or a dual supply from ±1.35V to ±18V, offering flexibility in various circuit configurations.
  • Robust Build: Housed in an 8-pin PDIP package, the LT1677IN8#PBF is designed for durability and reliable performance in challenging environments.

Applications

The versatility of the LT1677IN8#PBF makes it suitable for a broad spectrum of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Test Equipment
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1677IN8#PBF is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance. Engineers can trust this op-amp to deliver consistent results in critical applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices website or contact their support team.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess