EN
  • EN
  • DE

GBJ20005-F

Part No GBJ20005-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 20A GBJ / Bridge Rectifier Single Phase Standard 50 V Through Hole GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 20 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 10 A
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBJ
Supplier Device Package GBJ
Base Product Number GBJ20005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names GBJ20005-FDI,GBJ20005F
Standard Package 15
Win Source Part Number 1060478-GBJ20005-F
Ultra Librarian 3D Model Ultra Librarian GBJ20005-F CAD Model

Description

Product Overview: GBJ20005-F from Diodes Incorporated

The GBJ20005-F is a high-performance bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is engineered to convert alternating current (AC) input into direct current (DC) output with efficiency and reliability. It is a suitable choice for a wide range of applications, including power supplies, battery chargers, and other electronic devices that require rectification from AC to DC.

Key Features

  • High Current Capability: The GBJ20005-F is capable of handling 20A of average rectified output current, making it suitable for high-power applications.
  • Peak Reverse Voltage: It has a peak reverse voltage of 50V, providing a good safety margin for transient voltage spikes.
  • Low Forward Voltage Drop: With a low forward voltage drop, this bridge rectifier ensures high efficiency, which is crucial for minimizing energy loss and heat generation.
  • High Surge Current Capability: The device can withstand surge currents, ensuring durability and reliability in applications with high inrush currents.
  • Isolation Voltage: It offers an isolation voltage of 1500V, which is essential for safety and protection against electrical shocks.
  • Package: The GBJ20005-F comes in a GBJ package which provides a compact footprint and is suitable for through-hole mounting, facilitating easy integration into various circuit designs.

Applications

The GBJ20005-F is versatile and can be used in various industrial and consumer electronic products. It is commonly found in:

  • Switch-mode power supplies (SMPS)
  • Adapters and battery chargers
  • Office equipment
  • Telecommunication devices
  • Home appliances
  • LED lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GBJ20005-F is no exception. It is manufactured to meet high standards, ensuring dependable performance and longevity even in demanding conditions. The device also complies with RoHS and Green standards, demonstrating Diodes Incorporated's dedication to environmental sustainability.

For detailed specifications, technical data, and application notes, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representative for further assistance.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1270

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess