EN
  • EN
  • DE

LVS252012-4R7M-N

Part No LVS252012-4R7M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974404-LVS252012-4R7M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVS252012-4R7M-N CAD Model

Description

The LVS252012-4R7M-N is a molded wire-wound inductor manufactured by Chilisin. It's designed for power supply circuits and DC-DC converters, providing efficient energy storage and filtering. This inductor is characterized by its low DC resistance and high current handling capability, making it suitable for demanding power applications.

Applications

  • DC-DC Converters: Used for energy storage and filtering in step-up, step-down, and buck-boost converters.
  • Power Supply Circuits: Applied in power supplies for filtering and noise reduction.
  • Voltage Regulators: Employed in voltage regulators to smooth out voltage fluctuations.
  • Point-of-Load (POL) Converters: Utilized in POL converters to provide stable power to sensitive electronic components.
  • LED Lighting Drivers: Used in LED driver circuits for current smoothing and filtering.

Features

  • Molded Construction: Offers excellent mechanical strength and environmental protection.
  • Wire-Wound Inductor: Provides high inductance values and excellent current handling capability.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Small 2520 (1008) package for space-constrained applications.
  • High Saturation Current: Maintains inductance value even at high current levels.

Benefits

  • Improved Power Efficiency: Low DCR reduces power loss and improves overall circuit efficiency.
  • Stable Inductance: High saturation current ensures stable inductance values under varying load conditions.
  • Reliable Performance: Molded construction provides excellent mechanical and environmental protection.
  • Compact Design: Small size allows for denser circuit layouts and smaller product form factors.
  • Reduced EMI: Helps to reduce electromagnetic interference (EMI) in power circuits.

Specifications

  • Inductance: 4.7 µH
  • Tolerance: ±20%
  • Saturation Current: Typically in the Ampere range (consult datasheet for specific value)
  • DC Resistance (DCR): Low DCR for minimal power loss (consult datasheet for specific value)
  • Operating Temperature Range: -40°C to +125°C
  • Package: 2520 (1008)

The LVS252012-4R7M-N inductor is a reliable and high-performance component suitable for a wide range of power supply and DC-DC converter applications. Its low DC resistance, high saturation current, and compact size make it an excellent choice for demanding circuit designs.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess