The ADS-30560 is a DC-DC converter manufactured by Murata Power Solutions. This converter is designed to provide a regulated output voltage from a DC input voltage. It is typically used in various applications where a stable and isolated power supply is needed.
Applications
- Isolated power supplies for industrial equipment
- Powering sensors and transducers
- Distributed power architectures
- Medical equipment
- Telecommunications equipment
Features
- Isolated output
- High efficiency
- Wide input voltage range
- Low ripple and noise
- Continuous short-circuit protection
Benefits
- Provides electrical isolation between input and output
- Reduces power consumption and heat generation
- Accommodates various DC input voltages
- Ensures stable and clean output voltage
- Protects the converter and load from damage
Additional Details
The ADS-30560 typically provides an output voltage of 5V with an output current of up to 6A, delivering 30W of power. It often operates with an input voltage range of 9-36VDC. Key specifications include isolation voltage, efficiency rating (typically around 85-90%), and operating temperature range. It’s designed with robust protection features, including over-voltage, over-current, and over-temperature protection, ensuring reliable operation in harsh environments. The compact size allows for easy integration into space-constrained applications.