EN
  • EN
  • DE

F59L4G81A-25TIG

Part No F59L4G81A-25TIG
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog OEM Parts (F - I)
Description NAND-Flash 512Mx8 3.3V TSOP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058333-F59L4G81A-25TIG
Categories OEM Parts(F-I)
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F59L4G81A-25TIG CAD Model

Description

The Elite Semiconductor Memory Technology Inc. F59L4G81A-25TIG is a high-performance memory component designed for various embedded systems and consumer electronics applications. This memory chip offers a combination of speed, capacity, and reliability, making it suitable for demanding environments.

Applications:

  • Set-Top Boxes: Used for storing and retrieving video and audio data.
  • Digital TVs: Provides memory for image processing and smart TV functionalities.
  • Gaming Consoles: Supports high-resolution graphics and fast loading times.
  • Embedded Systems: Integrated into industrial control systems, automotive electronics, and other embedded applications.

Features:

  • 4Gb Capacity: Offers a sizable storage capacity for code, data, and multimedia content.
  • High-Speed Interface: Designed for fast data transfer rates, ensuring quick access to stored information. (Specific Interface not available without further research)
  • Low Power Consumption: Optimizes energy usage, extending battery life in portable devices and reducing overall power consumption in other applications.
  • Compact Package: Features a small footprint, allowing for integration into space-constrained designs.

Benefits:

  • Improved Performance: Enables smooth and responsive operation of applications.
  • Enhanced User Experience: Reduces loading times and provides seamless multimedia playback.
  • Extended Battery Life: Minimizes power consumption in portable devices.
  • Increased Reliability: Built to withstand harsh environments and provide stable performance over time.

Additional Details:

The F59L4G81A-25TIG is manufactured using advanced semiconductor technology, ensuring high reliability and consistent performance. Further technical specifications such as operating voltage, temperature range, and specific interface protocols require additional research based on detailed datasheets. However, it is generally designed to meet the stringent requirements of modern embedded systems, providing a balance of speed, capacity, and power efficiency. The compact package of the component allows for flexible integration into a variety of designs, making it a versatile solution for many memory applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8955 $53.8505
25+ $4.0169 $100.4225
39+ $3.8913 $151.7607
54+ $3.7658 $203.3532
69+ $3.6403 $251.1807
92+ $3.2637 $300.2604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess