EN
  • EN
  • DE

HBL7428WOG

Part No HBL7428WOG
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description 1-Gang -Gang Weatherproofing Covers, Thermoplastic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041556-HBL7428WOG
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBL7428WOG CAD Model

Description

The Hubbell HBL7428WOG is a 20A 125V Watertight Safety Shroud Single Receptacle, part of Hubbell Wiring Device-Kellems' offering of high-quality electrical components. Designed for use in demanding environments where moisture and contaminants are present, this receptacle ensures a safe and reliable power connection.

Applications

  • Outdoor electrical connections
  • Construction sites
  • Marine environments (docks, boats)
  • Food processing plants
  • Industrial facilities with wet or damp conditions

Features

  • Amperage: 20A
  • Voltage: 125V
  • NEMA Configuration: 5-20R
  • Watertight Construction: Designed to prevent water ingress and protect electrical connections.
  • Safety Shroud: Adds an extra layer of protection by covering the receptacle openings when not in use, preventing accidental contact and contamination.
  • Corrosion Resistance: Constructed with materials that resist corrosion in harsh environments.
  • Durable Construction: Built to withstand physical impacts and wear and tear in industrial settings.

Benefits

  • Enhanced Safety: The safety shroud and watertight construction provide a high level of protection against electrical hazards.
  • Reliable Performance: Ensures a consistent and secure electrical connection, even in challenging conditions.
  • Increased Equipment Lifespan: Protecting the electrical connection from moisture and contaminants extends the life of connected equipment.
  • Reduced Downtime: Reliable performance minimizes the risk of electrical failures and downtime.
  • Compliance with Safety Standards: Meets or exceeds industry safety standards, ensuring a safe working environment.

Additional Details

The HBL7428WOG receptacle is constructed from high-quality materials that provide excellent resistance to corrosion and physical damage. The watertight design ensures that water and other contaminants cannot enter the receptacle, preventing short circuits and other electrical problems. The safety shroud adds an additional layer of protection, making this receptacle an ideal choice for demanding environments where safety and reliability are paramount. The receptacle is easy to install and compatible with standard wiring practices.

You May Also Be Interested in

Dell
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess