EN
  • EN
  • DE

TIBPAL16R8-30MJB

Part No TIBPAL16R8-30MJB
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Low-Power High-Performance Impact PAL Circuits 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Frequency 25 MHz
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542310000, 8542310000
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1026743-TIBPAL16R8-30MJB
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-30MJB CAD Model

Description

Product Overview: TIBPAL16R8-30MJB

The TIBPAL16R8-30MJB is a high-performance impact PAL (Programmable Array Logic) device designed and manufactured by Texas Instruments. This device is part of the TIBPAL series, renowned for their reliability and flexibility in various logic applications. The TIBPAL16R8-30MJB specifically offers a combination of fixed and programmable logic, making it a versatile choice for designers looking to implement complex logic functions efficiently.

Key Features

  • Speed: The device boasts a maximum propagation delay of 30 ns, ensuring swift operation for time-sensitive applications.
  • Logic Type: It incorporates a programmable AND array and a fixed OR array, which allows for the implementation of up to 10 product terms per output for complex logic equations.
  • Output Type: The TIBPAL16R8-30MJB features 8 outputs configurable as registered or combinatorial, providing design flexibility.
  • Input/Output Pins: It has 20 pins in total, with 16 dedicated to input/output functions, allowing for a wide range of connections to other components in a system.
  • Power Supply: The device operates on a 5V power supply, which is standard for many digital systems, ensuring compatibility and ease of integration.

Applications

The TIBPAL16R8-30MJB is suitable for a variety of applications, including but not limited to:

  • Custom logic
  • State machines
  • Address decoding
  • Data processing
  • Complex combinational logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TIBPAL16R8-30MJB is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The device is packaged in a 24-pin ceramic dip, providing robust protection for the internal circuitry and making it suitable for harsh industrial environments.

Support and Resources

Designers can access extensive support resources for the TIBPAL16R8-30MJB, including detailed datasheets, application notes, and programming tools. Texas Instruments also offers customer support to assist with any technical inquiries related to the product, ensuring a smooth design and implementation process.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess