EN
  • EN
  • DE

LTV-816STA1C-V

Part No LTV-816STA1C-V
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957979-LTV-816STA1C-V
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-816STA1C-V CAD Model

Description

The LTV-816STA1C-V is a single channel phototransistor output optocoupler manufactured by Lite-On Inc. This optocoupler provides electrical isolation between input and output circuits, making it suitable for a wide range of applications including signal isolation, noise suppression, and safety isolation in industrial control systems, power supplies, and communication equipment.

Applications

  • Industrial control systems
  • Power supplies
  • Communication equipment
  • Microcontroller interfaces
  • Signal isolation

Features

  • Single channel configuration: Provides a single isolation channel between input and output.
  • Phototransistor output: Offers a simple and reliable output interface.
  • High isolation voltage: Ensures electrical isolation between input and output circuits.
  • Compact package: Space-saving design for high-density applications.
  • RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Electrical isolation: Protects sensitive circuitry from high voltages and noise.
  • Noise suppression: Reduces noise and interference in signal transmission.
  • Safety isolation: Provides safety isolation in high-voltage applications.
  • Simplified design: Easy to integrate into various electronic circuits.
  • Reliable performance: Ensures stable and consistent operation.

The LTV-816STA1C-V optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, providing electrical isolation up to several kilovolts. When current flows through the IRED, it emits infrared light, which activates the phototransistor on the output side. This allows for signal transmission without a direct electrical connection between the input and output circuits. The optocoupler is widely used in industrial control systems to isolate control signals from high-voltage power circuits, preventing damage to sensitive electronic components. In power supplies, it provides feedback control while maintaining electrical isolation between the primary and secondary sides. It is also used in communication equipment to isolate data signals and reduce noise. The compact package of the LTV-816STA1C-V makes it suitable for use in space-constrained applications. Its RoHS compliance ensures that it meets environmental standards. This optocoupler is a reliable and versatile component for providing electrical isolation and signal transmission in various electronic systems, enhancing safety and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess