Products specifications

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837984-SM1105NV
Ultra Librarian 3D Model Ultra Librarian SM1105NV CAD Model

Description

The SM1105NV is an N-Channel enhancement mode power MOSFET manufactured by Sinopower. This MOSFET is tailored for efficient power switching and control in various electronic applications. It is characterized by a low on-resistance (RDS(on)) and fast switching speeds, contributing to minimized power losses and enhanced system efficiency. Its N-Channel configuration allows for simple driving and control with a positive gate voltage.

Applications

  • DC-DC Converters: Employed in voltage regulation and power conversion within electronic devices.
  • Load Switching: Serves as a switch to control power delivery to various loads in a circuit.
  • Motor Control: Utilized in motor drive circuits for precise speed and torque control.
  • Power Management Systems: Integrated into power management circuits for efficient power distribution and control.
  • LED Lighting: Used in LED drivers for efficient and regulated power delivery to LEDs.

Features

  • N-Channel Enhancement Mode: Simplified driving and control using a positive gate voltage.
  • Low On-Resistance (RDS(on)): Reduced power losses and increased efficiency during conduction.
  • Fast Switching Speed: Minimized switching losses at higher frequencies.
  • Standard Gate Drive: Compatible with standard gate drive voltages.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to improved overall efficiency.
  • Simplified Circuit Design: N-Channel configuration simplifies driver circuit design.
  • Reduced Power Consumption: Fast switching reduces switching losses and power consumption.
  • Reliable Performance: Designed for stable and dependable operation in diverse applications.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

The SM1105NV typically requires a gate driver circuit to provide the necessary voltage and current for switching. Heat sinking may be required depending on the specific application's power dissipation and ambient temperature. Its low RDS(on) is particularly beneficial in high-current applications. Detailed electrical characteristics, thermal resistance, and safe operating area information can be found in the manufacturer's datasheet. The 'NV' designation may refer to specific characteristics of the part's packaging or electrical specifications.

You May Also Be Interested in

Semikron
Need more? Email Us
ECAD model for SKHI22AH4
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
TDK Corporation
Lowest to $1.0511
ECAD model for SLF12575-220M4R0-PF
KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11
SiTIME
Need more? Email Us
ECAD model for SIT8103AI-42-33E-54.000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention