Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 120V, 240V
Voltage - Secondary (Full Load) 24V
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Single
Center Tap Yes
Power - Max 100VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1545146-E100E
Ultra Librarian 3D Model Ultra Librarian E100E CAD Model

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
ECAD model for F8-56
Datatroni
T1/E1 Transformer
Need more? Email Us
ECAD model for SM75057E
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT
Need more? Email Us
ECAD model for VPS230-350
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for 3FS-436
TE Connectivity
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
ECAD model for 4900-9013RD63
Triad Magnetics
PWR XFMR TOROIDAL 250VA CHAS MT
Need more? Email Us
ECAD model for VPT48-5200
Hammond Manufacturing
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
ECAD model for 186F10
Hammond Manufacturing
PWR XFMR LAMINATED 4.4VA TH
Need more? Email Us
ECAD model for 161F28
Tamura
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
ECAD model for PL5.0-20-130B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention