Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3028
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3028
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377360-1N3028B
Ultra Librarian 3D Model Ultra Librarian 1N3028B CAD Model

Description

The 1377360-1N3028B is a single zener diode used in discrete semiconductor applications. It is manufactured by Solid State Inc.

  • Temperature Range: -65°C to 175°C
  • Voltage Rating: 22V
  • Power Rating: 1W
  • Package: DO-13
  • Mounting: Through-Hole
  • Status: Active

You May Also Be Interested in

Panasonic
DIODE ZENER 13V 150MW SSMINI2
Lowest to $0.3661
ECAD model for DZ2S130M0L
Vishay
DIODE ZENER 16V 200MW SOD323
Need more? Email Us
ECAD model for BZX384C16-HE3-08
Vishay
DIODE ZENER 33V 800MW DO219AB
Lowest to $0.1462
ECAD model for BZD27B33P-M3-08
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K
Lowest to $0.0679
ECAD model for BZT52C24SQ-7-F
Vishay
DIODE ZENER 51V 410MW SOD123
Need more? Email Us
ECAD model for BZT52C51-HE3-08
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Vishay
DIODE ZENER 7.5V 200MW SOD323
Lowest to $0.0584
ECAD model for BZX384B7V5-E3-08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9079 $65.4474
15+ $8.9501 $134.2515
23+ $8.6705 $199.4215
31+ $8.3908 $260.1148
40+ $8.1110 $324.4400
54+ $7.2720 $392.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention