Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3042
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3042
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538980-1N3042B
Ultra Librarian 3D Model Ultra Librarian 1N3042B CAD Model

Description

The 538980-1N3042B is a single zener diode from the 1N3042 series, designed for discrete semiconductor applications.

  • Package: Bulk
  • Standard Package: 10 pieces
  • Tolerance: ±5%
  • Maximum Power: 1W
  • Forward Voltage: 1.5V @ 200 mA
  • Reverse Leakage Current: 500 nA @ 62.2V
  • Nominal Zener Voltage: 82V
  • Maximum Impedance: 200 Ohms
  • Mounting Type: Through-hole
  • Package: DO-13
  • Manufacturer: Solid State Inc.
  • Status: Active
  • Temperature Range: -65°C to 175°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Vishay
DIODE ZENER 24V 800MW DO219AB
Lowest to $0.1832
ECAD model for BZD27B24P-HE3-08
Vishay
DIODE ZENER 51V 410MW SOD123
Need more? Email Us
ECAD model for BZT52C51-HE3-08
Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4895
Vishay
DIODE ZENER 7.5V 200MW SOD323
Lowest to $0.0584
ECAD model for BZX384B7V5-E3-08
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Microsemi Corporation
DIODE ZENER 75V 5W T18
Need more? Email Us
ECAD model for 1N5374CE3/TR13
Vishay
DIODE ZENER 39V 200MW SOD323
Need more? Email Us
ECAD model for BZX384B39-E3-08
Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to $0.0390
ECAD model for DL4744A
Diodes Incorporated
DIODE ZENER 26.29V 500MW SOD323F
Lowest to $0.0287
ECAD model for DDZ27CSF-7

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention