Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3045
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 110 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 450 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 83.6 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3045
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538982-1N3045B
Ultra Librarian 3D Model Ultra Librarian 1N3045B CAD Model

Description

The 538982-1N3045B is a single zener diode from the 1N3045 series of discrete semiconductor products.

  • Series: 1N3045
  • Packaging: Bulk
  • Standard Package: 10 pieces
  • Tolerance: ±5%
  • Power - Max: 1 W
  • Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
  • Current - Reverse Leakage @ Vr: 500 nA @ 83.6 V
  • Voltage - Zener (Vz): 110 V
  • Impedance (Zzt): 450 Ohms Max
  • Mounting Type: Through Hole
  • Package / Case: DO-13
  • Operating Temperature: -65°C to 175°C
  • Status: Active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

Vishay
DIODE ZENER 35V 600MW DO220AA
Need more? Email Us
ECAD model for PTV33B-M3/84A
Vishay
DIODE ZENER 12V 500MW DO219AC
Need more? Email Us
ECAD model for PLZ12B-G3/H
Microchip Technology
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for CDLL4620
Nexperia USA Inc.
DIODE ZENER 3V 320MW SOD323
Need more? Email Us
ECAD model for PZU3.0BA,115
Vishay
DIODE ZENER 2.7V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B2V7-E3-08
Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112
Nexperia USA Inc.
DIODE ZENER 16V 310MW SOD323F
Need more? Email Us
ECAD model for PZU16B2,115
Nexperia USA Inc.
DIODE ZENER 36.05V 500MW ALF2
Need more? Email Us
ECAD model for NZX36B,133
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/54

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention