Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 47V
Voltage - Breakdown (Min) 53.2V
Voltage - Clamping (Max) @ Ipp 77V
Current - Peak Pulse (10/1000µs) 19.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905736-1N6057A
Ultra Librarian 3D Model Ultra Librarian 1N6057A CAD Model

Description

The 905736-1N6057A is a Zener type TVS diode designed for general-purpose circuit protection.

  • Diode Type: TVS Diode
  • Function: General Purpose
  • Package: Bulk
  • Standard Package: 10 Pieces
  • Channel Type: Bidirectional
  • Voltage Reverse Standoff: 47V
  • Voltage Breakdown Minimum: 53.2V
  • Clamping Voltage @ Ipp: 77V
  • Peak Pulse Power: 1500W (1.5kW)
  • Mounting Type: Through Hole
  • Package / Case: DO-13
  • Manufacturer: Solid State Inc.
  • Status: Active
  • Temperature Range: Not specified
  • ECCN: EAR99
  • Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
  • MSL: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention