Products specifications

Body Material Metal, Steel
Mounting SMD (SMT)
Case / Package Metal
Connector Type D-Sub
Contact Material Brass
Contact Plating Gold
Current Rating 5 A
Gender Receptacle
Number of Contacts 15
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Win Source Part Number 1095597-SPC15281
Categories D - Sub Connectors
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC15281 CAD Model

Description

The SPC15281 is a 15-position D-sub connector with a receptacle gender and SMD (SMT) mounting. Multicomp manufactures this component, part of the D-Sub Connectors category.

  • Contact Material: brass
  • Contact Plating: gold
  • Current Rating: 5 A
  • Body Material: metal, steel
  • RoHS Compliant: Yes
  • REACH SVHC: No
  • Popularity: low
  • Supply and Demand: shortage

You May Also Be Interested in

TE Connectivity
CONN DSUB HD RCPT 26POS R/A SLDR
Need more? Email Us
ECAD model for 5748481-5
TE Connectivity
CONN D-SUB SLIDING LOCK POST KIT
Lowest to €10.9391
ECAD model for 5206514-1
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 9-1393480-9
3M
CONN BACKSHELL 20POS 180DEG BLK / 20 Position Two Piece Backshell Connector Black 180° Unshielded
Lowest to €23.3394
ECAD model for 10320-52F0-008
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Lowest to €1.0418
ECAD model for 5748270-2
Conec
CONN D-SUB PLUG 15POS VERT SLDR
Need more? Email Us
ECAD model for 163A14449X
TE Connectivity
CONN HARDWARE F-MALE SCREWLOCK
Lowest to €4.2232
ECAD model for 5207872-3
TE Connectivity
Conn Dsub Rcpt 31POS Solder Cup
Lowest to €86.1468
ECAD model for 1532205-2
TE Connectivity
CONN D-SUB PLUG 25POS IDC / 25 Position D-Sub Plug, Male Pins Connector
Lowest to €1.9449
ECAD model for 1658608-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention